web counter

1N4148 vs 1N4001: Which one is better?

UTMEL

Published: 26 February 2022 | Last Updated: 26 February 2022

8497

1N4148

1N4148

Micro Commercial Co

Standard Diode Rectifier Small Signal =< 200mA (Io), Any Speed 1V @ 10mA -65°C~175°C 5μA @ 75V Cut Tape (CT) DO-204AH, DO-35, Axial Through Hole

Purchase Guide

Standard Diode Rectifier Small Signal =< 200mA (Io), Any Speed 1V @ 10mA -65°C~175°C 5μA @ 75V Cut Tape (CT) DO-204AH, DO-35, Axial Through Hole

1N4148 and 1N4001 are all semiconductors. This article is going to talk about the detailed information about the 2N4401 and 2N3904, and interpret the difference between them.

This video demonstrates detailed information about 1N4148 and 1N4001.

Can I use 1N4148 diodes instead of a 1N4001 diode for reducing the speed of a 5V 1.8W fan?

Overview of 1N4148

A diode is a semiconductor device that allows just one direction of electricity to flow. The current has to flow from the anode to the cathode at all times. The cathode terminal can be identified by a grey bar, as shown in the image above.
The 1N4148 Diode has a maximum current carrying capacity of 300mA  and can withstand peaks of up to 2A. This diode is used in applications that demand fast switching because of its fast recovery time of 8ns at a forward current of 10mA.

Overview of 1N4001

The classic 1N4001   power blocking diode is offered in a ten-pack. These can be used for reverse polarity protection (place it between your DC  power jack and circuitry to protect your sensitive electronics from a negative voltage), kickback protection (place it across your solenoids, relays, and DC  motors to safely discharge the spikes generated by the coils), general rectification, and more!
These diodes have a typical voltage drop of around 0.7V and can safely pass 1A continuous current. They also protect against up to 50V reverse voltage. Check out the datasheet for more details!

1N4148 vs 1N4001 Features

1N4148 Features

  • Fast Switching Speed

  • General Purpose Rectification

  • Silicon Epitaxial Planar Construction

  • Lead-Free Finish, RoHS Compliant (Note 2)



1N4001 Features

  • Diffused Junction

  • High Current Capability and Low Forward Voltage Drop

  • Surge Overload Rating to 30A Peak

  • Low Reverse Leakage Current

  • Lead-Free Finish, RoHS Compliant (Note 3)


1N4148 vs 1N4001 2D Model

1N4148 2D Model

1N4148 Symbol.jpg

1N4148 Symbol

1N4148 Footprint.jpg

1N4148 Footprint




1N4001 2D Model

1N4001 Symbol.jpg

1N4001 Symbol

1N4001 Footprint.jpg

1N4001 Footprint

1N4148 vs 1N4001 Maximum Ratings


1N41481N4001
Operating Temperature-65°C - +175°C-55°C - +150°C
Storage Temperature-65°C - +175°C-55°C - +150°C
Maximum Thermal Resistance300K/W Junction To Ambient35°C/W Junction to Case
25°C/W Junction to Lead at 0.375"
Lead Length P.C.B. Mounted


1N4148 vs 1N4001 Mechanical Data


1N41481N4001
CaseDO-35 DO-41
Case MaterialGlassMolded Plastic
Moisture SensitivityLevel 1 per J-STD-020DLevel 1 per J-STD-020D
TerminalsFinish ⎯ Sn96.5Ag3.5. Solderable per MIL-STD202, Method 208Finish - Bright Tin. Plated Leads Solderable per
MIL-STD-202, Method 208
PolarityCathode BandCathode Band
MarkingType NumberType Number
Ordering InformationSee Page 2(Datasheet)See Page 2(Datasheet)
Weight0.13 grams (approximate)  0.30 grams (Approximate)
Datasheet1N4148 Datasheet1N4001 Datasheet
Images1N4148.jpg1N4001.jpg


1N4148 vs 1N4001 Electristical Characteristics

1N4148 Electristical Characteristics.jpg

1N4148 Electrical Characteristics

1N4001 Electristical Characteristics.jpg

1N4001 Electrical Characteristics

1N4148 vs 1N4001 Specification


1N41481N4001
Package / CaseDO-204AH, DO-35, AxialDO-204AL, DO-41, Axial
Voltage - Forward (Vf) (Max) @ If1V @ 10mA1.1V @ 1A
Voltage - DC Reverse (Vr) (Max)75V50V
Reverse Recovery Time4ns2μs
Published20032006
SpeedSmall Signal =< 200mA (Io), Any SpeedStandard Recovery >500ns, > 200mA (Io)
Operating Temperature - Junction-65°C~175°C-55°C~150°C
Current - Reverse Leakage @ Vr5μA @ 75V5μA @ 50V


Conclusion: 1N4148 vs 1N4001

Either of those diodes should work, but the 1N4001  is a better choice because it is the "bigger" device: the 4001 is a 1 amp rectifier, whereas the 4148 is a 100mA little signal device. For small relays, it's fine. 1n4148  is another option. Because the LED begins to conduct considerably earlier than the critical voltage, the critical voltage can never be attained. The 4148 is a diode with a quick recovery time. For logic speed signals, this is useful. A general-purpose diode is the other. The solution, as always, is dependent on your application. The answer is no if you require a large amount of current. The answer is yes if you're using it for battery DC blocking.

1N4148 vs 1N4001 Package information

1N4148 Package information.jpg

1N4148 Package information

1N4001 Package information.jpg

1N4001 Package information

1N4148 Manufacturer

Micro Commercial Components Corp. (MCC) is a maker of high-quality discrete semiconductors for consumer applications that was founded in 1991. Diodes, rectifiers, transistors, MOSFETs, voltage regulators, and protective devices are among MCC's products.

Popularity by Region

Parts with Similar Specs

Frequently Asked Questions

What is the 1N4148 diode used for?

Because the 1N4148 diode is primarily utilized for rapid switching, it is referred to as a switching diode. These diodes provide the same functions as a standard switch. Under a fixed voltage, these diodes have high resistance, but a low resistance above the fixed voltage.

What is 1N4001 diode used for?

The general-purpose 1N4001 diodes can be used in a range of applications. Current can only travel in one way through diodes (anode to cathode). These diodes are commonly used to correct voltage but can also be used to defend against reverse polarity voltage. With a maximum surge of 30 amps, a 1-amp forward current is possible.

Can I use 1N4007 instead of 1N4001?

Yes. The 1N4007 can withstand a higher reverse voltage(Vr), 1000V vs. 50V. The 1N4007 may even be a better choice, esp.

What are the operature temperature of 1N4148 and 1N4001 respectively?

1N4148 is -65°C~175°C, while the 1N4001 is -55°C~150°C.

What is the breakdown voltage of 1N4001 diode?

At 50 volts or below, some diodes, such as the 1N4001, will fail. The 1N4007, on the other hand, can withstand 1000 volts of peak repeated reverse voltage.
1N4148

Micro Commercial Co

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More