Adafruit Industries LLC 237BUS PIRATE BPV3.6
Description
Adafruit Industries 237-237, Bus Pirate - BPv3.6 - v3.6 is a versatile tool for communicating with a variety of electronic devices. It is a low-cost, open-source hardware device that can be used to interface with a wide range of computer peripherals, such as serial, I2C, SPI, and JTAG. It is also capable of debugging and programming microcontrollers. The Bus Pirate is a great tool for hobbyists, engineers, and students who need to quickly and easily interface with a variety of devices. It is easy to use and provides a great way to learn about embedded systems.
Specifications
Adafruit Industries LLC technical specifications, attributes, parameters and parts with similar specifications to Adafruit Industries LLC .
- TypeParameter
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeProgrammer (In-Circuit/In-System)
- ContentsBoard(s)
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NDK America, Inc. | CRYSTAL 8MHZ 8PF SMD | 21000 | RFQ | |
| STMicroelectronics | IC REG LINEAR 3.3V 500MA 6DFN | 3000 | BUY | |
| STMicroelectronics | IC REG LINEAR 3.3V 150MA SOT23-5 | 6000 | RFQ | |
| STMicroelectronics | IC PWR SWITCH MOSFET P-CH 8-SOIC | 46 | RFQ | |
| Murata Electronics | MURATA - CMWX1ZZABZ-091 - HF-Modul, FSK, OOK, LoRa, 4.8kB/s, 915MHz, -135.5dBm, 2.2V bis 3.6V, I2C, SPI, UART, USB | 1223 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 128KB FLASH 48LQFP | 43640 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - LD1117S50TR - Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-3 | 45000 | RFQ |


Product
Brand
Articles
Tools