web counter

Adafruit Industries LLC 284ADAFRUIT INDUSTRIES 284ADAPTER, FTDI FT232RL CHIP

Adafruit Industries LLC 284 Reference Design 1
Adafruit Industries LLC 284 Reference Design 1
Adafruit Industries LLC 284 Reference Design 1
Adafruit Industries LLC 284 Reference Design 1

Applications:

Interface >

UART to USB Interface

End Products:

Computers and PeripheralsUSB Interfaces

ECAD Model:

Description

The Adafruit Industries 284-284 FTDI Friend + extras - v1.0 is a versatile USB to serial adapter designed to make it easy to connect your computer to a variety of devices. It features a USB-A connector, a 6-pin header, and a 3.3V and 5V power switch. The FTDI Friend also includes a reset button, a power LED, and a TX/RX LED. It is compatible with Windows, Mac, and Linux operating systems, and is perfect for connecting your computer to Arduino, Raspberry Pi, and other microcontrollers. With its small size and easy setup, the FTDI Friend is an ideal choice for anyone looking to quickly and easily connect their computer to a variety of devices.

Specifications

Adafruit Industries LLC technical specifications, attributes, parameters and parts with similar specifications to Adafruit Industries LLC .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Package / Case
    Module
  • Supplier Device Package
    Module
  • Weight
    1.133981g
  • Operating Temperature
    -40°C~85°C
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    1.8V~5.25V
  • Function
    Bridge, USB to UART
  • Interface
    UART
  • Operating Supply Current
    70μA
  • Current - Supply
    70μA
  • Protocol
    USB
  • Standards
    USB 2.0
  • Height
    635μm
  • Length
    76.2mm
  • Width
    76.2mm
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorLED Lighting Drivers 80-308V 300KHz49RFQ