web counter

Maxim Integrated DS3900P2EVKIT#Interface Development Tools USB TO I2C PROGRAMMING INTERFACE

Maxim Integrated DS3900P2EVKIT# Reference Design 2
Maxim Integrated DS3900P2EVKIT# Reference Design 1
Maxim Integrated DS3900P2EVKIT# Reference Design 2
Maxim Integrated DS3900P2EVKIT# Reference Design 1
Maxim Integrated DS3900P2EVKIT# Reference Design 1
Maxim Integrated DS3900P2EVKIT# Reference Design 2

Applications:

Interface >

UART to USB Interface

End Products:

Computers and PeripheralsUSB Interfaces

ECAD Model:

Description

The Maxim Integrated DS3900P2EVKIT-EVKIT# is a USB HID Serial Communications Module Evaluation Kit designed for computers and peripherals. It is a comprehensive evaluation kit that includes a USB HID serial communications module, a USB cable, and a software package. The module is designed to provide a simple and reliable way to connect a computer or peripheral device to a host system. It supports a wide range of communication protocols, including RS-232, RS-485, and CANbus. The kit also includes a comprehensive set of software tools for configuring and testing the module. The software package includes a graphical user interface, a command line interface, and a library of sample programs. The kit is ideal for developers who need to quickly and easily evaluate the performance of their USB HID serial communications module.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    Module
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    DS3900
  • Accessory Type
    Interface Board
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorSwitching Controllers OCP AUTO OVP VCC LATCH4389RFQ
ON SemiconductorCurrent Mode PWM Controller 500mA 6-Pin TSOP T/R1182RFQ