Analog Devices Inc. USB-SDP-CABLEZANALOG DEVICES USB-SDP-CABLEZ. SERIAL INTERFACE BOARD, ADI EVALUATION BOARD
It is a USB-to-Serial Interface Board that provides a USB 2.0 High Speed connection to the computer, allowing for easy connection of computers and peripherals. The board is designed to be used with the Analog Devices SDP-CABLEZ, a USB-to-Serial Interface Board. It is a low-cost, high-performance solution for connecting computers and peripherals to the USB bus. The board is compatible with Windows, Mac, and Linux operating systems. It supports up to four serial ports, and is capable of data transfer rates up to 12 Mbps. The board also features a built-in power supply, allowing for easy connection of external devices. The board is designed to be used with the Analog Devices SDP-CABLEZ, a USB-to-Serial Interface Board. It is a low-cost, high-performance solution for connecting computers and peripherals to the USB bus. The board is compatible with Windows, Mac, and Linux operating systems. It supports up to four serial ports, and is capable of data transfer rates up to 12 Mbps. The board also features a built-in power supply, allowing for easy connection of external devices. The board is designed to be used with the Analog Devices SDP-CABLEZ, a USB-to-Serial Interface Board. It is a low-cost, high-performance solution for connecting computers and peripherals to the USB bus. The board is compatible with Windows, Mac, and Linux operating systems. It supports up to four serial ports, and is capable of data transfer rates up to 12 Mbps. The board also features a built-in power supply, allowing for easy connection of external devices. The board is designed to be used with the Analog Devices SDP-CABLEZ, a USB-to-Serial Interface Board. It is a low-cost, high-performance solution for connecting computers and peripherals to the USB bus. The board is compatible with Windows, Mac, and
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- MountCable
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- GenderMale
- Operating Supply Voltage5V
- InterfaceGPIO, I2C, SPI, USB
- Accessory TypeInterface Board
- Evaluation KitYes
- Connector Type AUSB
- FeaturesI2C
- Length1m
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | P82B96 Series 15 V 400 kHz 0.9 mA SMT Dual Bidirectional bus Buffer - SOIC-8 | 2 | RFQ | |
| Microchip Technology | IC EEPROM 2K SPI 2MHZ 8TSSOP | 21 | BUY | |
| NDK America, Inc. | In a Pack of 5, NDK 12MHz Crystal Unit ±15ppm SMD 4-Pin 3.2 x 2.5 x 0.55mm | 50 | RFQ | |
| NXP USA Inc. | IC REDRIVER I2C 2CH 400KHZ 8SO | 2150 | RFQ | |
| Texas Instruments | Single 2-Input Exclusive-O Gate 5-SOT-23 -40 to 125 | 25 | RFQ | |
| Microchip Technology | IC EEPROM 2K SPI 2MHZ 8DFN | 31 | RFQ | |
| Texas Instruments | IC GATE XOR 1CH 2-INP SOT-23-5 | 264 | RFQ | |
| Texas Instruments | IC GATE XOR 1CH 2-INP SOT23-5 | 1 | RFQ | |
| Microchip Technology | EEPROM SERIAL 2KB, SMD, SOT-23-6 | 0 | BUY |


Product
Brand
Articles
Tools