web counter

Advantech Corp PCM-3343EF-256A1ESingle Board Computers PC/104 Vortex86DX 1GHZ module with VGA/LVDS/TTL, 2LAN, 2COM, 4USB, 256MB DRAM

Advantech Corp PCM-3343EF-256A1E Reference Design 4
Advantech Corp PCM-3343EF-256A1E Reference Design 1
Advantech Corp PCM-3343EF-256A1E Reference Design 2
Advantech Corp PCM-3343EF-256A1E Reference Design 3
Advantech Corp PCM-3343EF-256A1E Reference Design 4
Advantech Corp PCM-3343EF-256A1E Reference Design 1
Advantech Corp PCM-3343EF-256A1E Reference Design 1
Advantech Corp PCM-3343EF-256A1E Reference Design 2
Advantech Corp PCM-3343EF-256A1E Reference Design 3
Advantech Corp PCM-3343EF-256A1E Reference Design 4

Applications:

Embedded System >

Application Processor

End Products:

Instrumentation and MeasurementData Acquisition SystemEnvironmental MonitoringMedical AppliancesFactory AutomationRemote Vehicle Monitoring

ECAD Model:

Description

The Advantech PCM-3343EF-256A1E is a fanless, cost-effective and PC/104 single board computer (SBC) based on DM&P Vortex86DX-800MHz. It is designed for a wide range of applications, including instrumentation and measurement, industrial automation, embedded systems, medical, military, transportation, and network security. It features onboard memory, LCD, Ethernet, CF, and other I/O ports. It is a reliable and robust platform for embedded applications. It is designed for long-term availability and supports a wide range of operating systems, including Windows, Linux, and DOS. It is also RoHS compliant and has a wide temperature range of -20°C to +70°C. The PCM-3343EF-256A1E is an ideal solution for embedded applications that require low power consumption, high performance, and long-term availability.

Specifications

Advantech Corp technical specifications, attributes, parameters and parts with similar specifications to Advantech Corp .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Package / Case
    Module
  • Watchdog Timers
    Yes
  • Operating Temperature
    0°C~60°C
  • Published
    2010
  • Size / Dimension
    3.8 x 3.5 96mmx90mm
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Speed
    800MHz
  • Core Processor
    Vortex86DX
  • Ethernet
    10/100Mbps
  • USB
    USB 2.0 (4)
  • Number of Cores
    1
  • RAM Capacity/Installed
    512MB/256MB
  • Storage Interface
    CompactFlash, PATA, SPI
  • Video Outputs
    LVDS, TTL, VGA
  • Expansion Site/Bus
    PC/104
  • Digital I/O Lines
    16
  • Cooling Type
    Heat Sink
  • RS-232 (422, 485)
    4
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining