web counter

Critical Link LLC 80-000639DEV KIT WITH 5CSX-H6-42A-RI

Critical Link LLC 80-000639 Reference Design 2
Critical Link LLC 80-000639 Reference Design 1
Critical Link LLC 80-000639 Reference Design 2
Critical Link LLC 80-000639 Reference Design 1
Critical Link LLC 80-000639 Reference Design 1
Critical Link LLC 80-000639 Reference Design 2

Applications:

Embedded System >

Application Processor

End Products:

Consumer ElectronicsIndustrial Automation HMITest and MeasurementFactory AutomationEmbedded SystemDisplays

ECAD Model:

Description

Control (CEC) and High-Definition Multimedia Interface (HDMI) interfaces. The kit includes a MitySOM-5CSx System on Module (SOM), a development board, a power supply, and a USB cable. The SOM is based on the Altera Cyclone V SoC and features a dual-core ARM Cortex-A9 processor, a FPGA fabric, and a variety of peripherals. The development board provides access to the SOM's features, including the CEC and HDMI interfaces, as well as a variety of other I/O options. The power supply provides the necessary power for the SOM and the development board. The USB cable allows for easy connection to a PC for programming and debugging. The MitySOM-5CSx Development Kit is an ideal platform for developing embedded systems with the Altera Cyclone V SoC. It provides a comprehensive set of features and peripherals, as well as a robust development environment.