web counter

Advantech Corp PCM-3343EL-256A1EPC/104 VORTEX86DX 1GHZ MOD WITH

Advantech Corp PCM-3343EL-256A1E Reference Design 1
Advantech Corp PCM-3343EL-256A1E Reference Design 1
Advantech Corp PCM-3343EL-256A1E Reference Design 1
Advantech Corp PCM-3343EL-256A1E Reference Design 1

Applications:

Embedded System >

Application Processor

End Products:

Instrumentation and MeasurementData Acquisition SystemEnvironmental MonitoringMedical AppliancesFactory AutomationRemote Vehicle Monitoring

ECAD Model:

Description

The Advantech PCM-3343EL-256A1E is a fanless, cost-effective and PC/104 single board computer (SBC) based on DM&P Vortex86DX-800MHz. It is designed for a wide range of applications, including instrumentation and measurement, industrial automation, embedded systems, medical, military, transportation, and networking. It features onboard memory, an LCD, Ethernet, and a CompactFlash (CF) slot. It is a reliable and robust platform for embedded applications. It is also highly expandable, with a wide range of I/O and expansion options. The PCM-3343EL-256A1E is an ideal solution for applications that require low power consumption, high performance, and reliable operation.

Specifications

Advantech Corp technical specifications, attributes, parameters and parts with similar specifications to Advantech Corp .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Watchdog Timers
    Yes
  • Operating Temperature
    0°C~60°C
  • Published
    2010
  • Size / Dimension
    3.8 x 3.5 96mmx90mm
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Speed
    800MHz
  • Core Processor
    Vortex86DX
  • Ethernet
    10/100Mbps
  • USB
    USB 2.0 (2)
  • Number of Cores
    1
  • RAM Capacity/Installed
    512MB/256MB
  • Storage Interface
    CompactFlash, PATA, SPI
  • Expansion Site/Bus
    PC/104
  • Digital I/O Lines
    16
  • Cooling Type
    Heat Sink
  • RS-232 (422, 485)
    2
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents