web counter

Critical Link LLC 80-000634RAIL REMOTE MONITOR

Critical Link LLC 80-000634 Reference Design 7
Critical Link LLC 80-000634 Reference Design 1
Critical Link LLC 80-000634 Reference Design 2
Critical Link LLC 80-000634 Reference Design 3
Critical Link LLC 80-000634 Reference Design 4
Critical Link LLC 80-000634 Reference Design 5
Critical Link LLC 80-000634 Reference Design 6
Critical Link LLC 80-000634 Reference Design 7
Critical Link LLC 80-000634 Reference Design 1
Critical Link LLC 80-000634 Reference Design 1
Critical Link LLC 80-000634 Reference Design 2
Critical Link LLC 80-000634 Reference Design 3
Critical Link LLC 80-000634 Reference Design 4
Critical Link LLC 80-000634 Reference Design 5
Critical Link LLC 80-000634 Reference Design 6
Critical Link LLC 80-000634 Reference Design 7

Applications:

Embedded System >

Application Processor

End Products:

Consumer ElectronicsIndustrial Automation HMIFactory AutomationEmbedded SystemDisplays

ECAD Model:

Description

Control (CEC) and Power Management IC (PMIC). It is a complete development platform for embedded applications. It includes a SOM, a baseboard, and a software development kit. The SOM is based on the Texas Instruments AM335x processor and includes a variety of peripherals, including Ethernet, USB, CAN, UART, SPI, I2C, and more. The baseboard provides access to all of the SOM's features, as well as additional features such as an LCD display, a camera, and a variety of expansion connectors. The software development kit includes a Linux distribution, drivers, and a variety of development tools. The board is designed for rapid prototyping and development of embedded applications. It is ideal for applications such as industrial automation, medical devices, consumer electronics, and more.