web counter

Critical Link LLC 80-000708DEV KIT WITH 5CSE-L2-3Y8-RC

Critical Link LLC 80-000708 Reference Design 7
Critical Link LLC 80-000708 Reference Design 1
Critical Link LLC 80-000708 Reference Design 2
Critical Link LLC 80-000708 Reference Design 3
Critical Link LLC 80-000708 Reference Design 4
Critical Link LLC 80-000708 Reference Design 5
Critical Link LLC 80-000708 Reference Design 6
Critical Link LLC 80-000708 Reference Design 7
Critical Link LLC 80-000708 Reference Design 1
Critical Link LLC 80-000708 Reference Design 1
Critical Link LLC 80-000708 Reference Design 2
Critical Link LLC 80-000708 Reference Design 3
Critical Link LLC 80-000708 Reference Design 4
Critical Link LLC 80-000708 Reference Design 5
Critical Link LLC 80-000708 Reference Design 6
Critical Link LLC 80-000708 Reference Design 7

Applications:

Embedded System >

Application Processor

End Products:

Consumer ElectronicsIndustrial Automation HMITest and MeasurementFactory AutomationEmbedded SystemDisplays

ECAD Model:

Description

The Critical Link 80-000708 MitySOM-5CSx Development Kit is a comprehensive development platform for Altera Cyclone V SoC based System on Modules (SOMs). It includes the 5CSE-L2-3Y8-RC SOM, which is a powerful, low-power, and cost-effective SOM based on the Altera Cyclone V SoC. The kit also includes a range of interfaces, including Consumer Electronics Control (CEC) and High-Definition Multimedia Interface (HDMI). This allows developers to quickly and easily create applications that require high-speed data transfer and multimedia capabilities. The kit also includes a range of software tools and libraries, making it easy to develop and debug applications. The kit is ideal for applications such as industrial automation, medical imaging, and consumer electronics.