web counter

Analog Devices AD9445IF-LVDS/PCBZEvaluation Board For AD9445IF

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveBroadband AccessInfrared ImagingActive AntennaRadar SystemInstrumentation and MeasurementCellular Phone

ECAD Model:

Description

The Analog Devices AD9445IF-LVDS/PCBZ Evaluation Board is designed to evaluate the performance of the AD9445BSVZ-125.14-Bit, 125 MSPS, IF Sampling ADC. This board is ideal for automotive and transportation applications, as it features a low-voltage differential signaling (LVDS) interface and a wide input frequency range of up to 125 MHz. The board also includes a low-noise power supply, a reference voltage generator, and a clock generator. The evaluation board is designed to provide a complete platform for evaluating the performance of the AD9445BSVZ-125.14-Bit, 125 MSPS, IF Sampling ADC.