web counter

Analog Devices, Inc. AD9272-65EBZAD9272 Analog Front End Evaluation Board

Analog Devices, Inc. AD9272-65EBZ Reference Design 1
Analog Devices, Inc. AD9272-65EBZ Reference Design 1
Analog Devices, Inc. AD9272-65EBZ Reference Design 1
Analog Devices, Inc. AD9272-65EBZ Reference Design 1

Applications:

Data Conversion >

Data Acquisition System

End Products:

Medical and HealthcareUltrasound System

ECAD Model:

Description

The Analog Devices AD9272-65EBZ Evaluation Board is designed to evaluate the performance of the AD9272, a high-speed, low-power, 14-bit, 65 MSPS analog-to-digital converter (ADC) for ultrasound systems, medical and healthcare applications. The board features a wide range of features, including a low-noise power supply, a high-speed clock generator, and a wide range of test points for easy evaluation. The board also includes a USB interface for easy connection to a PC, allowing for easy data capture and analysis. The board is designed to provide a comprehensive evaluation platform for the AD9272, allowing users to quickly and easily evaluate the performance of the device in their applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Mount
    Front
  • Number of Pins
    100
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    3.6V
  • Interface
    Serial
  • Number of Bits
    12
  • Resolution
    1.5 B
  • Sampling Rate
    65 Msps
  • Evaluation Kit
    Yes
  • Number of A/D Converters
    8
  • Capacitance - Input
    22pF
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog Devices Inc.ANALOG DEVICES - AD812ARZ - Amplificateur vidéo, 2 Amplificateur(s), 65 MHz, 1600 V/µs, -40 °C, 85 °C, 50 mA19RFQ
Analog Devices Inc.AFE General Purpose 8ADC 12bit 1.8V/3V 100-Pin TQFP EP Tray2663BUY
Analog Devices Inc.ANALOG DEVICES - AD9515BCPZ - Clock Distribution, 1.6 GHz, 3.135V-3.465V supply, 2 Outputs, LFCSP-327BUY