Analog Devices, Inc. AD9276-65EBZOCTAL LNA/VGA/AAF/ADC AND CW IANDQ DEMODULATOR
Description
The Analog Devices AD9276-65EBZ Evaluation Board is designed to evaluate the AD9276 Octal LNA/VGA/AAF, 12-Bit ADC, CW I/Q Demodulator for medical and healthcare applications. This board features a wide range of features, including a low-noise amplifier, variable gain amplifier, and an anti-aliasing filter. It also includes a 12-bit ADC, a CW I/Q demodulator, and a wide range of power supply options. The board is designed to provide a comprehensive evaluation platform for medical and healthcare applications. It is ideal for applications such as medical imaging, ultrasound, and other medical and healthcare applications.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- Number of Pins0
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Voltage - Supply3.6V
- InterfaceSPI, Serial
- Power Dissipation1.78W
- Number of Bits12
- Resolution1.5 B
- Sampling Rate65 Msps
- Evaluation KitYes
- Number of A/D Converters1
- Radiation HardeningNo
- RoHS StatusRoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Murata Electronics | MURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole | 3391 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins | 15 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD7982BRMZ - ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 1MSPS, MSOP-10 | 38 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 1A 8SOIC | 105 | RFQ | |
| Analog Devices Inc. | V REF, 6.1-18V, 4.096V, 0.12%, 8SOIC | 100 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 3V 1A 8SOIC | 308 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADA4841-2YRZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 13 V/µs, 2.7V to 12V, SOIC, 8 Pins | 770 | RFQ | |
| Analog Devices Inc. | Clock Buffer 2-OUT 16-Pin LFCSP EP T/R | 1508 | RFQ | |
| Analog Devices Inc. | CLOCK GEN, 14-OUTPUT, VCO, LFCSP-64 | 237 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 1A 8SOIC | 4 | RFQ | |
| Analog Devices Inc. | IC CLK BUFFER 1:1 7.5GHZ 16LFCSP | 2789 | BUY |
Load more


Product
Brand
Articles
Tools