web counter

Analog Devices, Inc. AD9277-50EBZEvaluation Board For Octal LNA/VGA/AAF/14-Bit ADC And CW I/Q Demodulator

Applications:

Data Conversion >

Data Acquisition System

End Products:

Medical and HealthcareUltrasound System

ECAD Model:

Description

The Analog Devices AD9277-50EBZ Evaluation Board is designed to evaluate the performance of the AD9277 Octal LNA/VGA/AAF, 14-Bit ADC, CW I/Q Demodulator for medical and healthcare applications. This evaluation board features a wide range of features, including a low-noise amplifier, variable gain amplifier, anti-aliasing filter, and a 14-bit ADC. The board also includes a CW I/Q demodulator, which allows for the demodulation of signals for medical and healthcare applications. The board is designed to provide a comprehensive evaluation of the AD9277 Octal LNA/VGA/AAF, 14-Bit ADC, CW I/Q Demodulator, and is ideal for medical and healthcare applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    6V
  • Interface
    SPI, Serial, USB
  • Operating Supply Current
    2.5A
  • Number of Bits
    14
  • Evaluation Kit
    Yes
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog Devices Inc.ANALOG DEVICES - AD7982BRMZ - ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 1MSPS, MSOP-1038RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 1A 8SOIC105RFQ
Analog Devices Inc.IC REG LINEAR POS ADJ 1A 8SOIC1RFQ
Analog Devices Inc.V REF, 6.1-18V, 4.096V, 0.12%, 8SOIC100BUY
Analog Devices Inc.IC REG LINEAR 3V 1A 8SOIC308RFQ
Analog Devices Inc.ANALOG DEVICES - ADA4841-2YRZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 13 V/µs, 2.7V to 12V, SOIC, 8 Pins770RFQ
Analog Devices Inc.IC CLK BUFFER 1:1 7.5GHZ 16LFCSP881BUY
Analog Devices Inc.CLOCK GEN, 14-OUTPUT, VCO, LFCSP-64237RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 1A 8SOIC4RFQ