web counter

Analog Devices Inc. ADL5500-EVALZBOARD EVAL FOR ADL5500

Analog Devices Inc. ADL5500-EVALZ Reference Design 2
Analog Devices Inc. ADL5500-EVALZ Reference Design 1
Analog Devices Inc. ADL5500-EVALZ Reference Design 2
Analog Devices Inc. ADL5500-EVALZ Reference Design 1
Analog Devices Inc. ADL5500-EVALZ Reference Design 1
Analog Devices Inc. ADL5500-EVALZ Reference Design 2

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Power ManagementRF Power Measurement

ECAD Model:

Description

The Analog Devices ADL5500-EVALZ Evaluation Board is designed to evaluate the performance of the ADL5500 100 MHz to 6 GHz TruPwr Detector, a power management IC. This board features a wide range of test points and connectors, allowing users to easily measure the power detector's performance. It also includes a USB interface for easy connection to a PC, allowing users to quickly configure and monitor the device. The board is designed to be used with the ADL5500 TruPwr Detector, and is ideal for applications such as power monitoring, power control, and power management.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    24
  • Series
    TruPwr™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    100MHz~6GHz
  • Base Part Number
    ADL5500
  • Operating Supply Current
    1mA
  • Nominal Supply Current
    1mA
  • Response Time
    10 μs
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8066ARZ - Operational Amplifier, Dual, 2 Amplifier, 145 MHz, 180 V/µs, 5V to 24V, SOIC, 8 Pins5RFQ