web counter

Analog Devices Inc. ADL5501-EVALZEvaluation Kit For 50 MHz To 4 GHz TruPwr Detector

Analog Devices Inc. ADL5501-EVALZ Reference Design 2
Analog Devices Inc. ADL5501-EVALZ Reference Design 1
Analog Devices Inc. ADL5501-EVALZ Reference Design 2
Analog Devices Inc. ADL5501-EVALZ Reference Design 1
Analog Devices Inc. ADL5501-EVALZ Reference Design 1
Analog Devices Inc. ADL5501-EVALZ Reference Design 2

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Power ManagementRF Power Measurement

ECAD Model:

Description

The Analog Devices ADL5501-EVALZ is an evaluation board for the ADL5501 50 MHz to 6 GHz TruPwr Detector, a power management IC. This board is designed to help engineers evaluate the performance of the ADL5501 IC and its features. It includes a wide range of components and features, such as a 50 MHz to 6 GHz TruPwr Detector, a power detector, a power amplifier, a low noise amplifier, a power supply, and a temperature sensor. The board also includes a USB interface for easy connection to a PC. The ADL5501-EVALZ is an ideal tool for engineers to quickly and accurately evaluate the performance of the ADL5501 IC.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Package / Case
    SC
  • Number of Pins
    24
  • Series
    TruPwr™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    50MHz~6GHz
  • Base Part Number
    ADL5501
  • Operating Supply Current
    1.1mA
  • Nominal Supply Current
    1.1mA
  • Response Time
    6 μs
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMCU 8-bit PIC RISC 1.75KB Flash 2.5V/3.3V/5V Automotive 8-Pin SOIC N Tube0RFQ
Analog Devices Inc.ANALOG DEVICES - AD9515BCPZ - Clock Distribution, 1.6 GHz, 3.135V-3.465V supply, 2 Outputs, LFCSP-327BUY
Analog Devices Inc.Quad Channel Quad ADC Pipelined 100Msps 8-bit Serial 48-Pin LFCSP EP Tray983BUY