web counter

Analog Devices Inc. ADL5505-EVALZTRUPWR DETECTOR EVAL BOARD

Analog Devices Inc. ADL5505-EVALZ Reference Design 2
Analog Devices Inc. ADL5505-EVALZ Reference Design 1
Analog Devices Inc. ADL5505-EVALZ Reference Design 2
Analog Devices Inc. ADL5505-EVALZ Reference Design 1
Analog Devices Inc. ADL5505-EVALZ Reference Design 1
Analog Devices Inc. ADL5505-EVALZ Reference Design 2

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Power ManagementRF Power Measurement

ECAD Model:

Description

The Analog Devices ADL5505-EVALZ is an evaluation board for the ADL5505 450 MHz to 6000 MHz TruPwr Detector, a power management IC. This board is designed to help engineers evaluate the performance of the ADL5505 IC and its features. It includes a wide range of test points and connectors for easy access to the IC's pins, as well as a USB interface for programming and debugging. The board also includes a power supply, a voltage regulator, and a temperature sensor. The ADL5505-EVALZ is an ideal tool for evaluating the performance of the ADL5505 IC and its features.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Series
    TruPwr™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    450MHz~6GHz
  • Base Part Number
    ADL5505
  • Operating Supply Current
    1.8mA
  • Nominal Supply Current
    1.8mA
  • Response Time
    3 μs
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC RF PWR CNTRL PA 2.5GHZ 6WLCSP36000BUY