web counter

Analog Devices Inc. ADL5502-EVALZANALOG DEVICES ADL5502-EVALZ ADL5502, CREST DETECTOR, EVAL BOARD

Analog Devices Inc. ADL5502-EVALZ Reference Design 4
Analog Devices Inc. ADL5502-EVALZ Reference Design 1
Analog Devices Inc. ADL5502-EVALZ Reference Design 2
Analog Devices Inc. ADL5502-EVALZ Reference Design 3
Analog Devices Inc. ADL5502-EVALZ Reference Design 4
Analog Devices Inc. ADL5502-EVALZ Reference Design 1
Analog Devices Inc. ADL5502-EVALZ Reference Design 1
Analog Devices Inc. ADL5502-EVALZ Reference Design 2
Analog Devices Inc. ADL5502-EVALZ Reference Design 3
Analog Devices Inc. ADL5502-EVALZ Reference Design 4

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Power ManagementRF Power Measurement

ECAD Model:

Description

The Analog Devices ADL5502-EVALZ Evaluation Board is designed to evaluate the performance of the ADL5502 450 MHz to 6000 MHz Crest Factor Detector Power Management IC. This evaluation board features a wide range of features, including a wide input voltage range of 2.7V to 5.5V, a wide input frequency range of 450 MHz to 6000 MHz, and a wide output voltage range of 0.8V to 5.5V. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring. The ADL5502-EVALZ Evaluation Board is an ideal solution for evaluating the performance of the ADL5502 Crest Factor Detector Power Management IC.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    450MHz~6GHz
  • Base Part Number
    ADL5502
  • Operating Supply Current
    3mA
  • Nominal Supply Current
    3mA
  • Response Time
    15 μs
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC RF PWR CNTRL PA 2.5GHZ 6WLCSP36000BUY