web counter

Analog Devices Inc. ADL5506-EVALZEVAL BOARD FOR ADL5506

Analog Devices Inc. ADL5506-EVALZ Reference Design 2
Analog Devices Inc. ADL5506-EVALZ Reference Design 1
Analog Devices Inc. ADL5506-EVALZ Reference Design 2
Analog Devices Inc. ADL5506-EVALZ Reference Design 1
Analog Devices Inc. ADL5506-EVALZ Reference Design 1
Analog Devices Inc. ADL5506-EVALZ Reference Design 2

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Power ManagementRF Power Measurement

ECAD Model:

Description

The Analog Devices ADL5506-EVALZ Evaluation Board is designed to evaluate the performance of the ADL5505 30 MHz to 4.5 GHz, 45 dB RF Detector, Power Management IC. This evaluation board provides a platform for testing the ADL5505's features and performance. It includes a wide range of components and features, such as a power supply, a voltage regulator, a power amplifier, a low noise amplifier, a bandpass filter, a directional coupler, and a power detector. The board also includes a USB interface for easy connection to a PC. The ADL5506-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADL5505 IC.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    30MHz~4.5GHz
  • Base Part Number
    ADL5506
  • Operating Supply Current
    3.9mA
  • Response Time
    65 ns
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Current Sense Amplifiers Zero Drift ,Precision Current Sense AMP100RFQ