web counter

Analog Devices Inc. EVAL-3CH4CHSOICEBZEVAL BOARD 3/4 CHANNEL SOIC

Analog Devices Inc. EVAL-3CH4CHSOICEBZ Reference Design 3
Analog Devices Inc. EVAL-3CH4CHSOICEBZ Reference Design 1
Analog Devices Inc. EVAL-3CH4CHSOICEBZ Reference Design 2
Analog Devices Inc. EVAL-3CH4CHSOICEBZ Reference Design 3
Analog Devices Inc. EVAL-3CH4CHSOICEBZ Reference Design 1
Analog Devices Inc. EVAL-3CH4CHSOICEBZ Reference Design 1
Analog Devices Inc. EVAL-3CH4CHSOICEBZ Reference Design 2
Analog Devices Inc. EVAL-3CH4CHSOICEBZ Reference Design 3

Applications:

Isolation >

Digital Isolators

End Products:

Communications and TelecomBus Isolation

ECAD Model:

Description

The Analog Devices EVAL-3CH4CHSOICEBZ Evaluation Board is a versatile tool for evaluating the performance of the iCoupler Data Isolator, Communications and Telecom Isolation. This board is designed to provide a platform for testing and evaluating the performance of the iCoupler Data Isolator, Communications and Telecom Isolation. It features three channels of isolation and four channels of signal conditioning. The board also includes a variety of connectors and jumpers for easy connection to external devices. The board is powered by a single 5V DC power supply and is compatible with a wide range of operating systems. The board is also designed to be used with a variety of development tools, such as the Analog Devices VisualDSP++ and the Analog Devices CrossCore Embedded Studio. The board is ideal for evaluating the performance of the iCoupler Data Isolator, Communications and Telecom Isolation in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    SOIC
  • Number of Pins
    0
  • Series
    iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Utilized IC / Part
    16-SOIC
  • Supplied Contents
    Partially Populated Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedBUS SWITCH 5V WIDE QSOP-244470BUY
NXP USA Inc.IC FF D-TYPE SNGL 8BIT 20SSOP0RFQ
Diodes IncorporatedBUS SWITCH 5V WIDE QSOP-244470BUY