web counter

Analog Devices Inc. EVAL-5CH6CHSOICEBZEVAL BOARD FOR ADUM15XN ADUM16XN

Analog Devices Inc. EVAL-5CH6CHSOICEBZ Reference Design 3
Analog Devices Inc. EVAL-5CH6CHSOICEBZ Reference Design 1
Analog Devices Inc. EVAL-5CH6CHSOICEBZ Reference Design 2
Analog Devices Inc. EVAL-5CH6CHSOICEBZ Reference Design 3
Analog Devices Inc. EVAL-5CH6CHSOICEBZ Reference Design 1
Analog Devices Inc. EVAL-5CH6CHSOICEBZ Reference Design 1
Analog Devices Inc. EVAL-5CH6CHSOICEBZ Reference Design 2
Analog Devices Inc. EVAL-5CH6CHSOICEBZ Reference Design 3

Applications:

Isolation >

Digital Isolators

End Products:

Communications and TelecomBus Isolation

ECAD Model:

Description

The Analog Devices EVAL-5CH6CHSOICEBZ Evaluation Board is a versatile tool for evaluating the performance of iCoupler Standard Data Isolator, Communications and Telecom Isolator. This board features five channels of digital isolation and six channels of analog isolation, allowing for a wide range of applications. The board also includes a variety of test points and connectors, making it easy to connect to external devices and systems. The board is designed to be used with a variety of Analog Devices' iCoupler products, including the ADuM1400, ADuM1401, ADuM1402, and ADuM1403. The board also includes a USB interface for easy connection to a PC. The EVAL-5CH6CHSOICEBZ Evaluation Board is an ideal tool for evaluating the performance of iCoupler Standard Data Isolator, Communications and Telecom Isolator.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Utilized IC / Part
    ADuM15xN, ADuM16xN
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.DGTL ISO 3750VRMS 4CH GP 16SOIC5000RFQ
Analog Devices Inc.DGTL ISO 3000VRMS 4CH GP 16QSOP12RFQ
Analog Devices Inc.DGTL ISO 3KV 3CH GEN PURP 16SOIC3124RFQ
Analog Devices Inc.DGTL ISO 3KV 3CH GEN PURP 16SOIC8533RFQ
Analog Devices Inc.Digital Isolator 16-Pin SOIC W Tube5BUY
Analog Devices Inc.DGTL ISO 3KV 3CH GEN PURP 16SOIC3124BUY
Analog Devices Inc.DGTL ISO 3750VRMS 3CH GP 16SOIC23610BUY
Analog Devices Inc.DGTL ISO 3000VRMS 4CH GP 16QSOP1613RFQ
Analog Devices Inc.DGTL ISO 3KV 4CH GEN PURP 16SOIC288RFQ
Analog Devices Inc.DGTL ISO 3000VRMS 4CH GP 16QSOP10000BUY
Analog Devices Inc.DGTL ISO 3000VRMS 4CH GP 16QSOP3319BUY
Analog Devices Inc.DGTL ISO 3750VRMS 3CH GP 16SOIC7556BUY
Load more