web counter

Analog Devices Inc. EVAL-ADUM3481EBZEvaluation Board For ADuM3481 Series Quad-Channel Digital Isolator

Analog Devices Inc. EVAL-ADUM3481EBZ Reference Design 3
Analog Devices Inc. EVAL-ADUM3481EBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM3481EBZ Reference Design 2
Analog Devices Inc. EVAL-ADUM3481EBZ Reference Design 3
Analog Devices Inc. EVAL-ADUM3481EBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM3481EBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM3481EBZ Reference Design 2
Analog Devices Inc. EVAL-ADUM3481EBZ Reference Design 3

Applications:

Isolation >

Digital Isolators

End Products:

Communications and TelecomBus Isolation

ECAD Model:

Description

The Analog Devices EVAL-ADUM3481EBZ is an evaluation board designed for evaluating the iCoupler ADuM3482 Quad-Channel Digital Isolator. This board is ideal for applications in communications and telecom isolator systems. It features four channels of digital isolation, each with a maximum data rate of 25 Mbps. The board also includes a power supply, a USB interface, and a set of jumpers for configuring the board. The board is designed to be used with the ADuM3482 Quad-Channel Digital Isolator, and it is compatible with a variety of operating systems. The board is also RoHS compliant and is designed to meet the requirements of UL, CSA, and IEC standards.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Series
    iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    125°C
  • Base Part Number
    ADUM3481
  • Function
    Digital Isolator
  • Utilized IC / Part
    ADuM3481
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    4-Channel (Quad)
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADR421ARZ Voltage Reference, Ultraprecision, Low Noise, Series - Fixed, ADR421 Series, 2.5V, NSOIC-822RFQ
Analog Devices Inc.IC, 14BIT DAC, SMD, 5382, LQFP10036BUY