web counter

Analog Devices Inc. EVAL-ADUM7643EBZEvaluation Board For ADuM7643 Six-Channel Digital Isolators

Analog Devices Inc. EVAL-ADUM7643EBZ Reference Design 3
Analog Devices Inc. EVAL-ADUM7643EBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM7643EBZ Reference Design 2
Analog Devices Inc. EVAL-ADUM7643EBZ Reference Design 3
Analog Devices Inc. EVAL-ADUM7643EBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM7643EBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM7643EBZ Reference Design 2
Analog Devices Inc. EVAL-ADUM7643EBZ Reference Design 3

Applications:

Isolation >

Digital Isolators

End Products:

Communications and TelecomBus Isolation

ECAD Model:

Description

The Analog Devices EVAL-ADUM7643EBZ is an evaluation board designed for evaluating the iCoupler ADuM7643 6-Channel Digital Isolator. This board is ideal for applications in communications and telecom isolator systems. It features a 6-channel digital isolator with a maximum data rate of 25 Mbps and a maximum isolation voltage of 5 kVrms. The board also includes a power supply, a USB interface, and a set of jumpers for easy configuration. The board is designed to provide a reliable and easy-to-use platform for evaluating the performance of the iCoupler ADuM7643 6-Channel Digital Isolator.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Series
    iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    105°C
  • Base Part Number
    ADUM7643
  • Function
    Digital Isolator
  • Utilized IC / Part
    ADuM7643
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    6-Channel (Hex)
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Digital Isolator CMOS 4-CH 25Mbps 20-Pin SSOP T/R1089BUY
Analog Devices Inc.ANALOG DEVICES - ADUM3482ARSZ - IC, DIGITAL ISOLATOR, 4CH, 20SSOP20BUY
Analog Devices Inc.Digital Isolator CMOS 4-CH 1Mbps 20-Pin SSOP T/R1600BUY
Analog Devices Inc.ANALOG DEVICES - ADUM3482BRSZ - IC, DIGITAL ISOLATOR, 4CH, 20SSOP10000RFQ