web counter

Analog Devices Inc. EVAL-AD1940MINIBZBOARD EVAL AD1940 MINI SIGMADSP

Analog Devices Inc. EVAL-AD1940MINIBZ Reference Design 1
Analog Devices Inc. EVAL-AD1940MINIBZ Reference Design 1
Analog Devices Inc. EVAL-AD1940MINIBZ Reference Design 1
Analog Devices Inc. EVAL-AD1940MINIBZ Reference Design 1

Applications:

CODEC >

Audio Processor

End Products:

AudioAudio Interfaces

ECAD Model:

Description

The Analog Devices EVAL-AD1940MINIBZ Evaluation Board is designed to evaluate the performance of the AD1940 SigmaDSP Audio Processor. This board features a wide range of audio I/O, including line-level analog inputs and outputs, digital audio I/O, and a headphone output. It also includes a USB interface for programming and control. The board is powered by a 5V DC power supply and includes a variety of on-board components, such as a low-noise power supply, a low-noise clock oscillator, and a low-noise audio codec. The board also includes a variety of software tools, such as a graphical user interface, a library of audio algorithms, and a library of audio effects. The EVAL-AD1940MINIBZ Evaluation Board is an ideal platform for evaluating the performance of the AD1940 SigmaDSP Audio Processor.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Cable
  • Number of Pins
    0
  • Series
    SigmaDSP®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Base Part Number
    AD1940
  • Function
    Audio Processing
  • Operating Supply Voltage
    2.5V
  • Operating Supply Current
    163mA
  • Utilized IC / Part
    AD1940
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • Resolution
    3.5 B
  • Evaluation Kit
    Yes
  • Primary Attributes
    28/56-bit, Audio DSP, Single-chip, Multichannel
  • Embedded
    Yes, DSP
  • Secondary Attributes
    Equalization, Crossover, Bass Enhancement, Multiband Dynamics Processing, Delay, Etc.
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.QUAD CHANNEL FLEXI IO; 16-BIT AD183BUY
Analog Devices Inc.ANALOG DEVICES ADR4525BRZ Voltage Reference, Ultralow Noise, High Accuracy, Series - Fixed, ADR4525 Series, 2.5V, NSOIC-85RFQ
Microchip TechnologyMICROCHIP - 24LC32A/SN - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, SOIC, 8 Pins2500RFQ
Analog Devices Inc.ANALOG DEVICES ADP1720ARMZ-3.3-R7LDO VOLTAGE REGULATOR, 3.3V, 50mA, MSOP-3025RFQ
Analog Devices Inc.IC REG BUCK ADJ 50MA SYNC 8LFCSP15RFQ