web counter

Analog Devices Inc. EVAL-ADAU1701MINIZBOARD EVAL SIGMADSP AUD ADAU1701

Analog Devices Inc. EVAL-ADAU1701MINIZ Reference Design 1
Analog Devices Inc. EVAL-ADAU1701MINIZ Reference Design 1
Analog Devices Inc. EVAL-ADAU1701MINIZ Reference Design 1
Analog Devices Inc. EVAL-ADAU1701MINIZ Reference Design 1

Applications:

CODEC >

Audio Processor

End Products:

AudioAudio Interfaces

ECAD Model:

Description

The EVAL-ADAU1701MINIZ Evaluation Board from Analog Devices is a powerful tool for evaluating the ADAU1701 SigmaDSP Audio Processor. This board is designed to provide a comprehensive platform for testing and evaluating the ADAU1701's features and capabilities. It includes a variety of connectors and components, such as a 3.5mm audio jack, a USB port, and a power supply. The board also includes a variety of software tools, such as SigmaStudio, SigmaStudio Graphical User Interface, and SigmaStudio Graphical Development Environment. With these tools, users can quickly and easily configure the ADAU1701 for their specific application. The EVAL-ADAU1701MINIZ Evaluation Board is an ideal solution for audio engineers and developers who need to evaluate the ADAU1701's performance and features.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Cable
  • Mounting Type
    Fixed
  • Number of Pins
    0
  • Series
    SigmaDSP®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    DSP
  • Base Part Number
    ADAU1701
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    ADAU1701
  • Resolution
    3 B
  • Evaluation Kit
    Yes
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SERIES 0.4% 8SOIC32RFQ
Analog Devices Inc.16BIT DAC QUAD 32LSB, SMD, TSSOP142000RFQ
Analog Devices Inc.IC VREF SERIES 0.04% 8SOIC5RFQ
Analog Devices Inc.ANALOG DEVICES - ADP121-AUJZ33R7 - LDO, 150MA, 3.3V, TSOT-23-5100RFQ