Analog Devices Inc. EVAL-ADAU1446EBZADAU1446 DSP Evaluation Kit
The EVAL-ADAU1446EBZ Evaluation Board from Analog Devices is a powerful tool for evaluating the ADAU1446 SigmaDSP Audio Processor. This board features a wide range of features, including a 4-channel audio input, a 4-channel audio output, a headphone output, a microphone input, and a USB interface. It also includes a variety of software tools, such as SigmaStudio, SigmaStudio Graphical User Interface, and SigmaStudio Graphical Development Environment, to help users quickly and easily evaluate the ADAU1446. The board also includes a variety of hardware components, such as a power supply, a potentiometer, and a variety of connectors, to make it easy to connect to other devices. With its wide range of features and tools, the EVAL-ADAU1446EBZ Evaluation Board is an ideal solution for evaluating the ADAU1446 SigmaDSP Audio Processor.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- MountCable
- Number of Pins100
- PackagingBulk
- SeriesSigmaDSP®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeAudio
- Base Part NumberADAU1446
- FunctionAudio Processing
- Operating Supply Voltage6V
- InterfaceUSB
- Operating Supply Current1.5A
- Utilized IC / PartADAU1446
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes28/56-bit, Audio DSP, Single-chip, Multichannel
- EmbeddedYes, DSP
- Secondary AttributesI2C and SPI Interfaces
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | 24LC64 Series 64-Kbit (8 K x 8) 400 kHz I2C Serial EEPROM - SOIJ-8 | 195 | BUY | |
| Microchip Technology | IC EEPROM 64K I2C 400KHZ 8DIP | 20000 | BUY | |
| Microchip Technology | 24LC64 Series 64 Kb I2C 2 Wire (8K X 8) 2.5 V Serial EEPROM SMT - SOIJ-8 | 20000 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC64-I/SM - SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8 | 11550 | RFQ | |
| Microchip Technology | EEPROM 8kx8 - 2.5V | 7500 | BUY | |
| Microchip Technology | IC EEPROM 64KBIT 400KHZ SOT23-5 | 1750 | RFQ | |
| Microchip Technology | IC EEPROM 64KBIT 400KHZ 8MSOP | 20000 | RFQ | |
| Microchip | 8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | 0 | RFQ | |
| Microchip | I2C? Serial EEPROM, 2.5 to 5.5V, 400 kHz, -40 to 125°C, DFN-8, RoHS | 1350 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin MSOP Tube | 35 | BUY | |
| Microchip Technology | MICROCHIP - 24LC64-I/MS - SERIAL EEPROM, 64KBIT, 400KHZ, MSOP-8 | 0 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC64-E/SN - SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-8 | 0 | BUY |


Product
Brand
Articles
Tools