web counter

Analog Devices Inc. EVAL-ADAU1772ZADAU1772 Four ADC, Two DAC Low Power CodecWith Audio Processor Evaluation Board

Analog Devices Inc. EVAL-ADAU1772Z Reference Design 1
Analog Devices Inc. EVAL-ADAU1772Z Reference Design 1
Analog Devices Inc. EVAL-ADAU1772Z Reference Design 1
Analog Devices Inc. EVAL-ADAU1772Z Reference Design 1

Applications:

CODEC >

Audio Processor

End Products:

AudioAudio Interfaces

ECAD Model:

Description

The Analog Devices EVAL-ADAU1772Z Evaluation Board is a versatile platform for evaluating the ADAU1772 low power codec with audio processor, audio interface, and digital signal processing. This board features four analog-to-digital converters (ADCs) and two digital-to-analog converters (DACs) for high-quality audio processing. It also includes a variety of audio and digital signal processing features, such as a digital microphone interface, a headphone amplifier, and a digital signal processor. The board is designed to be used with the Analog Devices SigmaStudio software, which provides a graphical user interface for programming and controlling the ADAU1772. The EVAL-ADAU1772Z Evaluation Board is an ideal platform for audio engineers and developers who need to evaluate the performance of the ADAU1772 codec.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Base Part Number
    ADAU1772
  • Function
    CODEC
  • Utilized IC / Part
    ADAU1772
  • Supplied Contents
    Board(s), Cable(s)
  • Resolution
    3 B
  • Evaluation Kit
    Yes
  • Primary Attributes
    USB Powered or External Supply
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.DAC 1-CH Segment 16-bit 10-Pin MSOP T/R1000RFQ
Analog Devices Inc.IC DAC 16BIT V-OUT 10MSOP1500BUY
Analog Devices Inc.DAC 1-CH Segment 16-bit 10-Pin MSOP Tube1000RFQ
Analog Devices Inc.DAC 1-CH Resistor-String 16-Bit 8-Pin LFCSP T/R2914RFQ
Analog Devices Inc.DAC 1-CH Segment 16-bit 8-Pin LFCSP EP T/R3000BUY
Analog Devices Inc.DAC 1-CH Segment 16-bit 10-Pin MSOP T/R0RFQ
Analog Devices Inc.IC DAC 16BIT SPI 8LFCSP6280RFQ
Analog Devices Inc.IC DAC 16BIT V-OUT 10MSOP5RFQ
Analog Devices Inc.DAC 1-CH Segment 16-bit 8-Pin LFCSP EP T/R2725RFQ
Analog Devices Inc.DAC 1-CH Segment 16-bit 10-Pin MSOP T/R1000RFQ
Analog Devices Inc.DAC 1-CH Segment 16-bit 8-Pin LFCSP EP T/R213RFQ
Load more