Analog Devices Inc. EVAL-ADAU1442EBZADAU1442 DSP Evaluation Board
The EVAL-ADAU1442EBZ Evaluation Board from Analog Devices is a powerful tool for evaluating the ADAU1442 SigmaDSP Audio Processor. This board features a wide range of features, including a 4-channel audio input, a 4-channel audio output, a headphone output, a microphone input, and a USB interface. It also includes a variety of software tools, such as SigmaStudio, SigmaStudio Graphical User Interface, and SigmaStudio Graphical Development Environment, which allow users to quickly and easily configure the ADAU1442 for their specific application. The board also includes a variety of hardware components, such as a power supply, a potentiometer, and a variety of connectors, which make it easy to connect the board to other components. The EVAL-ADAU1442EBZ Evaluation Board is an ideal solution for evaluating the ADAU1442 SigmaDSP Audio Processor.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- MountCable
- Number of Pins0
- PackagingBulk
- SeriesSigmaDSP®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeAudio
- Base Part NumberADAU1442
- FunctionAudio Processing
- Operating Supply Voltage6V
- InterfaceUSB
- Operating Supply Current1.5A
- Utilized IC / PartADAU1442
- Supplied ContentsBoard(s), Cable(s), Power Supply
- Evaluation KitYes
- Primary Attributes28/56-bit, Audio DSP, Single-chip, Multichannel
- EmbeddedYes, DSP
- Secondary AttributesI2C and SPI Interfaces
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Abracon LLC | CRYSTAL 10.0000MHZ 18PF SMD | 1000 | BUY | |
| FTDI, Future Technology Devices International Ltd | IC USB FS PARALLEL FIFO 32-LQFP | 38 | RFQ | |
| Abracon | Oscillator MEMS 12.288MHz ±10ppm (Stability) 15pF LVCMOS 55% 1.8V/2.5V/3.3V Automotive 4-Pin QFN SMD T/R | 23200 | BUY | |
| Analog Devices Inc. | IC SUPERVISOR RST 2.63V SOT-143 | 1000 | RFQ | |
| Microchip Technology | MICROCHIP - 24AA256-I/ST - EEPROM, 256 Kbit, 32K x 8bit, Serial I2C (2-Wire), 400 kHz, TSSOP, 8 Pins | 9200 | RFQ | |
| Abracon | Crystal 12.288MHz ±30ppm (Tol) ±50ppm (Stability) 18pF FUND 50Ohm 2-Pin HC-49/US SMD T/R | 0 | RFQ | |
| Abracon | Crystal 10MHz ±30ppm (Tol) ±50ppm (Stability) 20pF FUND 50Ohm 2-Pin HC-49/US SMD T/R | 0 | RFQ | |
| Abracon LLC | CRYSTAL 6.0000MHZ 18PF SMD | 2813 | BUY | |
| Abracon LLC | CRYSTAL 10.0000MHZ 18PF SMD | 150000 | BUY | |
| Abracon LLC | CRYSTAL 10.000MHZ 20PF SMD | 820 | BUY | |
| Abracon LLC | CRYSTAL 10.0000MHZ 18PF SMD | 500 | BUY | |
| Abracon LLC | CRYSTAL 10.0000MHZ 16PF SMD | 909 | BUY |


Product
Brand
Articles
Tools