Analog Devices Inc. EVAL-AD7366SDZAD7366 ADC Evaluation Board 1MSPS
Description
The Analog Devices EVAL-AD7366SDZ Evaluation Board is designed to evaluate the performance of the AD7366, a 16-bit, 4-channel, simultaneous sampling, sigma-delta analog-to-digital converter (ADC). This board is ideal for industrial applications that require high accuracy and precision. It features a wide input range of ±10V, a low noise floor of -90dB, and a high sampling rate of up to 1MSPS. The board also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a digital filter. Additionally, the board is compatible with a variety of development platforms, making it easy to integrate into existing systems.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Factory Lead Time8 Weeks
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Package / CaseModule
- Number of Pins0
- SeriesiCMOS®
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD7366
- Operating Supply Voltage16.5V
- InterfaceSPI, Serial
- Number of Bits12
- Utilized IC / PartAD7366
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Resolution1.5 B
- Sampling Rate1 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)1M
- Number of A/D Converters2
- Input Range±10V
- Power (Typ) @ Conditions70mW @ 1MSPS
- RoHS StatusROHS3 Compliant
- REACH SVHCNo SVHC
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 64K I2C 400KHZ 8TDFN | 7417 | RFQ | |
| Microchip Technology | IC EEPROM 64KBIT 400KHZ 8TSSOP | 28172 | BUY | |
| Microchip Technology | 24LC64 Series 64 Kb I2C 2 Wire (8K X 8) 2.5 V Serial EEPROM SMT - SOIJ-8 | 20000 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC64-I/ST - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, TSSOP, 8 Pin(s) | 600 | RFQ | |
| Texas Instruments | IC REG LINEAR 5V 1.5A SOT223-4 | 1 | RFQ | |
| Microchip | 8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 4.40 MM, ROHS COMPLIANT, PLASTIC, TSSOP-8 | 0 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC64T-I/OT - EEPROM, 64 Kbit, 8K x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins | 3000 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC64T-I/MC - SERIAL EEPROM, 64KBIT, 400KHZ, DFN-8 | 30074 | BUY | |
| Texas Instruments | 1.5-A, Wide VIN Fixed Voltage Regulators 4-SOT-223 0 to 125 | 0 | BUY | |
| Texas Instruments | 1.5-A, 30-V, linear voltage regulator 3-DDPAK/TO-263 0 to 125 | 0 | BUY | |
| Microchip Technology | EEPROM SERIAL 64K, 24LC64, SOIC8 | 700 | RFQ |
Load more


Product
Brand
Articles
Tools