web counter

Linear Technology/Analog Devices DC2222A-CDEMO BOARD FOR LTC2512-24

Linear Technology/Analog Devices DC2222A-C Reference Design 2
Linear Technology/Analog Devices DC2222A-C Reference Design 1
Linear Technology/Analog Devices DC2222A-C Reference Design 2
Linear Technology/Analog Devices DC2222A-C Reference Design 1
Linear Technology/Analog Devices DC2222A-C Reference Design 1
Linear Technology/Analog Devices DC2222A-C Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialRemote SystemSystem Monitoring and ControlIndustrial Applications

ECAD Model:

Description

The Analog Devices DC2222A-C Demo Board is a versatile platform for evaluating the performance of the LTC2512-24 24-bit over-sampling ADC with configurable digital filter. This board is designed for industrial temperature range applications and features a wide range of input and output connectors, allowing for easy connection to a variety of external devices. The board also includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The board also includes a variety of test points and jumpers for easy configuration and testing of the ADC. The board is ideal for evaluating the performance of the LTC2512-24 in a variety of industrial temperature range applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2512
  • Number of Bits
    24
  • Utilized IC / Part
    LTC2512-24
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate (Per Second)
    1.6M
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    30mW @ 1.6MSPS
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining