web counter

Maxim Integrated MAX11633EVSYS#EVALUATION SYSTEM

Maxim Integrated MAX11633EVSYS# Reference Design 5
Maxim Integrated MAX11633EVSYS# Reference Design 1
Maxim Integrated MAX11633EVSYS# Reference Design 2
Maxim Integrated MAX11633EVSYS# Reference Design 3
Maxim Integrated MAX11633EVSYS# Reference Design 4
Maxim Integrated MAX11633EVSYS# Reference Design 5
Maxim Integrated MAX11633EVSYS# Reference Design 1
Maxim Integrated MAX11633EVSYS# Reference Design 1
Maxim Integrated MAX11633EVSYS# Reference Design 2
Maxim Integrated MAX11633EVSYS# Reference Design 3
Maxim Integrated MAX11633EVSYS# Reference Design 4
Maxim Integrated MAX11633EVSYS# Reference Design 5

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemInstrumentationPatient MonitoringData LoggerSystem Monitoring and ControlIndustrial Control

ECAD Model:

Description

The MAX11633EVSYS# Evaluation System is a comprehensive evaluation platform for the MAX11643 8-bit, 16-channel, 300ksps ADC with FIFO, temperature sensor, 2.5V internal reference, instrumentation and measurement amplifier, and serial interface. The system includes a MAX11633EVSYS# board, a MAX11643 evaluation board, and a MAX11643 evaluation software package. The MAX11633EVSYS# board provides a complete evaluation environment for the MAX11643, including a power supply, signal conditioning, and a USB interface for communication with the evaluation software. The MAX11643 evaluation board provides a platform for testing the performance of the MAX11643 in a variety of applications. The MAX11643 evaluation software package provides a graphical user interface for configuring and testing the MAX11643. The evaluation system also includes a comprehensive set of documentation and application notes to help users get the most out of the MAX11643.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    3V
  • Interface
    SPI, Serial, USB
  • Number of Bits
    12
  • Utilized IC / Part
    MAX11633
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, QSPI™, Serial, SPI™
  • Sampling Rate
    300 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    300k
  • Number of A/D Converters
    1
  • Input Range
    0 ~ VREF
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC REG BOOST ADJ/PROG 0.2A 8UMAX74RFQ
Maxim IntegratedLDO Regulator Pos 1.25V to 5V5V 1A 16-Pin TSSOP EP667RFQ
Maxim Integrated432RFQ