web counter

Analog Devices Inc. EVAL-AD2S1200CBZR/D CONVERTER EVAL. BOARD - More Details

Analog Devices Inc. EVAL-AD2S1200CBZ Reference Design 4
Analog Devices Inc. EVAL-AD2S1200CBZ Reference Design 1
Analog Devices Inc. EVAL-AD2S1200CBZ Reference Design 2
Analog Devices Inc. EVAL-AD2S1200CBZ Reference Design 3
Analog Devices Inc. EVAL-AD2S1200CBZ Reference Design 4
Analog Devices Inc. EVAL-AD2S1200CBZ Reference Design 1
Analog Devices Inc. EVAL-AD2S1200CBZ Reference Design 1
Analog Devices Inc. EVAL-AD2S1200CBZ Reference Design 2
Analog Devices Inc. EVAL-AD2S1200CBZ Reference Design 3
Analog Devices Inc. EVAL-AD2S1200CBZ Reference Design 4

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveMotion Motor ControlHybrid Electric VehicleElectric Power SteeringIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices EVAL-AD2S1200CBZ is an evaluation board for the AD2S1200, a 12-bit, ADC for automotive and transportation applications. It is designed to provide a platform for evaluating the performance of the AD2S1200 in a variety of automotive and transportation applications. The board includes a variety of features such as a power supply, a reference voltage, a temperature sensor, and a variety of connectors for connecting to external components. The board also includes a graphical user interface (GUI) for configuring and monitoring the AD2S1200. The EVAL-AD2S1200CBZ is an ideal platform for evaluating the performance of the AD2S1200 in automotive and transportation applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    AD2S12
  • Function
    Resolver-to-Digital
  • Utilized IC / Part
    AD2S1200
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    12-Bit Resolution, 1000 rps Max or 1024 Pulses/Rev.
  • Embedded
    No
  • Secondary Attributes
    GUI, Compatible with Controller Board EVAL-CONTROL-BRD2
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADM811TARTZ-REEL7Supervisor, Active-Low Reset, 1.2V-5.5Vin, SOT-143-3120BUY
Texas InstrumentsIC REG LINEAR 12V 100MA TO92-3575BUY
Analog Devices Inc.IC SUPERVISOR RST 2.63V SOT-1431000RFQ
Analog Devices Inc.IC SUPERVISOR 1 CHANNEL SOT143-443BUY
Texas InstrumentsIC REG LINEAR 12V 100MA TO92-32283BUY
Analog Devices Inc.ANALOG DEVICES AD2S1205YSTZ Analogue to Digital Converter, 12 bit, Single, 4.75 V, 5.25 V, LQFP10RFQ
Nexperia USA Inc.IC TRANSP LATCH OCTAL D 20DHVQFN4846BUY
Analog Devices Inc.ANALOG DEVICES ADM811SARTZ-REEL7Supervisor, Active-Low, Push-Pull Reset, 1.2V-5.5Vin, SOT-143-42RFQ
Analog Devices, Inc.0RFQ