web counter

Analog Devices Inc. EVAL-AD2S1205SDZEvaluation Board For The AD2S1200/AD2S1205 Resolver-to-Digital Converters

Analog Devices Inc. EVAL-AD2S1205SDZ Reference Design 2
Analog Devices Inc. EVAL-AD2S1205SDZ Reference Design 1
Analog Devices Inc. EVAL-AD2S1205SDZ Reference Design 2
Analog Devices Inc. EVAL-AD2S1205SDZ Reference Design 1
Analog Devices Inc. EVAL-AD2S1205SDZ Reference Design 1
Analog Devices Inc. EVAL-AD2S1205SDZ Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveMotion Motor ControlHybrid Electric VehicleElectric Power SteeringIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices EVAL-AD2S1205SDZ Evaluation Board is designed to evaluate the performance of the AD2S1205 Resolver-to-Digital Converters. This board is ideal for automotive and transportation applications, as it provides a reliable and accurate solution for measuring angular position and velocity. The board features a wide input voltage range of 4.5V to 28V, and is capable of providing a resolution of up to 12 bits. It also includes a variety of features such as a low-power sleep mode, a programmable gain amplifier, and a temperature sensor. The board is easy to use and provides a comprehensive evaluation platform for the AD2S1205 Resolver-to-Digital Converters.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    AD2S12
  • Function
    Resolver-to-Digital
  • Operating Supply Voltage
    5V
  • Interface
    Parallel, Serial
  • Utilized IC / Part
    AD2S1205
  • Supplied Contents
    Board(s)
  • Resolution
    1.5 B
  • Evaluation Kit
    Yes
  • Primary Attributes
    12-Bit Resolution, 1250 rps Max or 1024 Pulses/Rev.
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADG3308BRUZ - Voltage Level Translator, Bidirectional, 8 Input, 6 ns, 60 Mbps, 1.15 V to 5.5 V, TSSOP-2010RFQ
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20LFCSP33BUY
Analog Devices Inc.IC XLATOR 8CH 1.2-5.5V 20-WLCSP1819RFQ
Analog Devices Inc.Level Translator 20-Pin TSSOP T/R2150RFQ
Analog Devices Inc.Resolver to Digital 12bit Parallel/Serial (3-Wire, SPI) ±22arcmin 44-Pin LQFP Tray10RFQ
Analog Devices Inc.ANALOG DEVICES ADP1621ARMZ-R7 IC, PWM STEP-UP CONVERTER CTRL, MSOP-1025RFQ
Analog Devices Inc.ANALOG DEVICES AD2S1205YSTZ Analogue to Digital Converter, 12 bit, Single, 4.75 V, 5.25 V, LQFP10RFQ
Analog Devices Inc.ANALOG DEVICES AD8664ARZOperational Amplifier, QUAD, 4 MHz, 4 Amplifier, 3.5 V/s, 5V to 16V, SOIC, 14 Pins30RFQ
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20WLCSP18BUY
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20TSSOP875BUY
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20LFCSP66BUY
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ
Load more