web counter

Analog Devices Inc. EVAL-AD7768-4FMCZBOARD EVAL FOR AD7768

Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 9
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 1
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 2
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 3
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 4
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 5
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 6
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 7
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 8
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 9
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 1
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 1
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 2
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 3
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 4
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 5
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 6
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 7
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 8
Analog Devices Inc. EVAL-AD7768-4FMCZ Reference Design 9

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AudioVibration/Waveform AnalysisElectromyography (EMG)Audio EquipmentsData Acquisition SystemElectrocardiogram (ECG)Radar and SonarElectroencephalogram (EEG)Industrial ControlPortable Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-AD7768-4FMCZ Evaluation Board is designed to evaluate the performance of the AD7768-4, a 24-bit, 4-channel, simultaneous sampling, 256 kSPS, sigma-delta ADC with power scaling and audio analyzer. The board features a wide range of features, including a low-noise power supply, a high-performance analog front-end, and a flexible digital interface. The board also includes a variety of test and evaluation tools, such as a signal generator, a frequency response analyzer, and a distortion analyzer. The board is ideal for audio applications, such as audio recording, playback, and analysis.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7768
  • Interface
    SPI
  • Number of Bits
    24
  • Utilized IC / Part
    AD7768-4
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    256 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    256k
  • Number of A/D Converters
    4
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    345mW @ 256kSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADA4896-2ARMZ - OP AMP, 230MHz, 120V/uS, 500 uV, MSOP-80RFQ
Analog Devices Inc.IC OPAMP VFB 80MHZ RRO SOT23-625RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 200MA 8SOIC185RFQ
Analog Devices Inc.IC REG LINEAR 5V 200MA 8SOIC0RFQ
Analog Devices Inc.LDO Regulator Pos 1.2V to 19V 0.2A 8-Pin SOIC N EP Tube8BUY
Analog Devices Inc.IC OPAMP GP 2 CIRCUIT 8MSOP244RFQ
Analog Devices Inc.4-Channel Quad ADC Delta-Sigma 256ksps 24-bit Serial 64-Pin LQFP Tray0RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk R-R O/P ±6V/12V 6-Pin SOT-23 T/R59RFQ
Analog Devices Inc.ANALOG DEVICES ADR444BRZ Voltage Reference, Ultralow Noise, Series - Fixed, ADR444 Series, 4.096V, NSOIC-84RFQ