web counter

Linear Technology/Analog Devices DC200A-LEVAL BOARD ADC 14BIT 800KSPS LP

Linear Technology/Analog Devices DC200A-L Reference Design 2
Linear Technology/Analog Devices DC200A-L Reference Design 1
Linear Technology/Analog Devices DC200A-L Reference Design 2
Linear Technology/Analog Devices DC200A-L Reference Design 1
Linear Technology/Analog Devices DC200A-L Reference Design 1
Linear Technology/Analog Devices DC200A-L Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemUltrasound ImagingCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC200A-L, LTC1416 Demo Board is a 14-bit, 400ksps low power ADC designed for communications and telecom applications. It features a wide input range of 0V to 5V, a low power consumption of only 1.2mW, and a high sampling rate of 400ksps. The board also includes a variety of features such as a built-in temperature sensor, a programmable gain amplifier, and a digital filter. The board is designed to be used with the LTC1416 ADC, and is compatible with a variety of communication and telecom systems. It is an ideal solution for applications requiring high performance and low power consumption.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    1998
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    14
  • Utilized IC / Part
    LTC1416
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    400 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    400k
  • Number of A/D Converters
    1
  • Input Range
    ±2.5V
  • Power (Typ) @ Conditions
    70mW @ 400kSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC INVERTER SCHMITT 6CH 14SOIC17841RFQ
ON SemiconductorIC INVERTER SCHMITT 6CH 14TSSOP0RFQ
ON SemiconductorIC D-TYPE POS TRG SNGL 20SOIC495BUY