web counter

Linear Technology/Analog Devices DC1082A-ABOARD SAR ADC LTC1407A-1

Linear Technology/Analog Devices DC1082A-A Reference Design 2
Linear Technology/Analog Devices DC1082A-A Reference Design 1
Linear Technology/Analog Devices DC1082A-A Reference Design 2
Linear Technology/Analog Devices DC1082A-A Reference Design 1
Linear Technology/Analog Devices DC1082A-A Reference Design 1
Linear Technology/Analog Devices DC1082A-A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMotion Motor ControlData Acquisition SystemIndustrialPower Supplies

ECAD Model:

Description

The Analog Devices DC1082A-A, LTC1407A-1 Demo Board is a 14-bit, 2-channel, 3Msps SAR ADC instrumentation and measurement board. It is designed to demonstrate the performance of the LTC1407A-1 SAR ADC, which is a high-speed, low-power, low-noise, 14-bit, 2-channel, 3Msps SAR ADC. The board features a wide range of input ranges, including ±10V, ±5V, ±2.5V, and ±1.25V, and can be used for a variety of applications, such as data acquisition, instrumentation, and measurement. The board also includes a variety of features, such as a built-in reference, a programmable gain amplifier, and a digital filter. The board is easy to use and provides a great platform for evaluating the performance of the LTC1407A-1 SAR ADC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Published
    2009
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1407
  • Number of Bits
    14
  • Utilized IC / Part
    LTC1407-1
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    3 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    3M
  • Number of A/D Converters
    1
  • Input Range
    ±1.25V
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.1393RFQ
Analog Devices, Inc.0RFQ