web counter

Linear Technology/Analog Devices DC746ABOARD DELTA SIGMA ADC LTC2412

Linear Technology/Analog Devices DC746A Reference Design 3
Linear Technology/Analog Devices DC746A Reference Design 1
Linear Technology/Analog Devices DC746A Reference Design 2
Linear Technology/Analog Devices DC746A Reference Design 3
Linear Technology/Analog Devices DC746A Reference Design 1
Linear Technology/Analog Devices DC746A Reference Design 1
Linear Technology/Analog Devices DC746A Reference Design 2
Linear Technology/Analog Devices DC746A Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemIndustrial ControlGas MeterOutdoor Temperature SensorStrain GaugeWeight ScaleInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC746A-A, DC746A, LTC2412CGN Demo Board is a two-channel 24-bit differential ADC instrumentation and measurement board. It is designed to demonstrate the performance of the LTC2412CGN differential ADC. The board features two differential inputs with a maximum input voltage of ±10V, and a maximum sampling rate of 1.25MSPS. It also includes a reference voltage of 2.5V, and a power supply of 5V. The board is ideal for applications such as data acquisition, instrumentation, and measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Interface
    SPI, Serial
  • Number of Bits
    24
  • Utilized IC / Part
    LTC2412
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Sampling Rate
    7.5 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    7.5
  • Number of A/D Converters
    1
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2KBIT 400KHZ 8TSSOP5000RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube1940RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube100RFQ
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube0RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube601RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-81650BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N T/R23RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TDFN0RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8DFN24RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Load more