web counter

Analog Devices Inc. EVAL-ADE7913EBZANALOG DEVICES EVAL-ADE7913EBZ EVALUATION BOARD, ADE7913 ADC

Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 10
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 1
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 2
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 3
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 4
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 5
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 6
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 7
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 8
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 9
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 10
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 1
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 1
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 2
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 3
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 4
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 5
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 6
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 7
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 8
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 9
Analog Devices Inc. EVAL-ADE7913EBZ Reference Design 10

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialSystem Monitoring and ControlPolyphase Electricity MeterIndustrial Programmable Logic Controllers (PLCs)Solar Power Inverter

ECAD Model:

Description

The Analog Devices EVAL-ADE7913EBZ Evaluation Board is designed to evaluate the performance of the ADE7913 Isolated Sigma-Delta Analog-to-Digital Converter (ADC). This board is ideal for industrial power monitoring applications, as it provides a high-accuracy, low-power solution for measuring current and voltage in power systems. The board features a wide input voltage range of 0-500V, and a high-resolution 24-bit ADC with a sampling rate of up to 1MSPS. It also includes a variety of features such as an isolated power supply, a temperature sensor, and a programmable gain amplifier. The board is also compatible with a variety of software development tools, making it easy to integrate into existing systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    IsoPower®, iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADE7913
  • Interface
    SPI
  • Number of Bits
    24
  • Utilized IC / Part
    ADE7913
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Evaluation Kit
    Yes
  • Number of A/D Converters
    3
  • Input Range
    ±31.25mV
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ECS Inc.CRYSTAL 4.0960MHZ 20PF T/H536BUY
Microchip TechnologyEEPROM Serial-2Wire 64K-bit 8K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC T/R16000RFQ
ECS Inc.CRYSTAL 32.7680KHZ 12.5PF T/H542BUY
Analog Devices Inc.IC ADC/ENERGY MEAS 24BIT 20SOIC10000RFQ
Analog Devices Inc.TRANSCEIVER, RS-485/RS-422, SOIC812RFQ