Linear Technology/Analog Devices DC1908A-DBOARD EVAL LTC2328-18
Description
The Analog Devices DC1908A-D Demo Board is a powerful tool for instrumentation and measurement applications. It features the LTC2328-18, an 18-bit, 1Msps, true bipolar low power, single supply ADC. This ADC is designed to provide high accuracy and low power consumption in a wide range of applications. The board also includes a variety of features such as a low-noise power supply, a high-speed clock, and a wide range of input and output connectors. The board is designed to be easy to use and provides a great platform for testing and evaluating the performance of the LTC2328-18 ADC. With its wide range of features and capabilities, the DC1908A-D Demo Board is an ideal choice for instrumentation and measurement applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2328
- Number of Bits18
- Utilized IC / PartLTC2328-18
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Sampling Rate (Per Second)1M
- Number of A/D Converters1
- Input Range±10.24V
- Power (Typ) @ Conditions72.5mW @ 1MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 1000 | BUY | |
| ON Semiconductor | ON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8 | 947 | RFQ | |
| Analog Devices, Inc. | 2126 | BUY |


Product
Brand
Articles
Tools