Linear Technology/Analog Devices DC2365A-HLTC2333-16 DEMO BOARD BUFFERED O
Description
The Analog Devices DC2365A-H Demo Board is a versatile platform for evaluating the performance of the LTC2333-16 Buffered Octal, 16-Bit, 800-ksps Mux'd SAR ADC. This industrial temperature range device is designed for high-speed, low-power, and low-noise applications. The demo board includes a variety of features to facilitate evaluation of the ADC, including a power supply, a reference voltage, and a variety of connectors for interfacing with external components. The board also includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The demo board is an ideal platform for evaluating the performance of the LTC2333-16 in a variety of applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2333
- Number of Bits16
- Utilized IC / PartLTC2333-16
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)800k
- Number of A/D Converters8
- Input Range±10.24V
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 1000 | BUY | |
| ON Semiconductor | ON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8 | 947 | RFQ | |
| Analog Devices, Inc. | 1 | RFQ | ||
| NXP USA Inc. | I2C GPIO Expander 6V 20-Pin SSOP T/R | 0 | BUY | |
| Analog Devices, Inc. | 80 | RFQ |


Product
Brand
Articles
Tools