Maxim Integrated MAX11168EVKIT#EVALUATION KIT FOR 16-BIT, 500KS
The MAX11168EVKIT-EVKIT# is an evaluation kit for the MAX11168 16-Bit, 500ksps, +5V SAR ADC with Internal Reference in uMAX, Instrumentation and Measurement Package. This kit provides a complete platform for evaluating the performance of the MAX11168 ADC. It includes a MAX11168 evaluation board, a MAX11168 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board features a 16-bit, 500ksps, +5V SAR ADC with an internal reference, and a uMAX instrumentation and measurement package. The evaluation software provides a graphical user interface for configuring the ADC and measuring its performance. The USB cable allows for easy connection to a PC for data transfer and control. The MAX11168EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX11168 ADC.
- TypeParameter
- Factory Lead Time6 Weeks
- PackagingBulk
- Published2015
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits16
- Utilized IC / PartMAX11168
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Sampling Rate500 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)500k
- Number of A/D Converters1
- Input Range±VREF
- Power (Typ) @ Conditions37.6mW @ 500kSPS
- REACH SVHCUnknown
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | V-Ref Precision 2.048V 10mA 8-Pin SOIC N | 2365 | BUY | |
| Maxim Integrated | V-Ref Precision 4.096V 10mA 8-Pin SOIC N | 1500 | BUY | |
| Maxim Integrated | IC VREF SERIES 2.048V 8UMAX | 5000 | RFQ | |
| Maxim Integrated | IC VREF SERIES 0.06% 8UMAX | 3063 | BUY |


Product
Brand
Articles
Tools