web counter

Analog Devices Inc. EVAL-AD7652CBZEVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X

Analog Devices Inc. EVAL-AD7652CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7652CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7652CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7652CBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemDigital Signal ProcessingATE IC TesterPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7652CBZ is an evaluation board for the AD7652, a 16-bit, 500-Ksps PulSAR Analog to Digital Converter. This board is designed for instrumentation and measurement applications, and provides a platform for evaluating the performance of the AD7652. It features a wide range of input ranges, including ±10V, ±5V, and 0-10V, and provides a variety of output options, including a USB interface, a parallel port, and an RS-232 interface. The board also includes a variety of test points and connectors for easy connection to external devices. The board is powered by a 5V DC power supply, and includes a comprehensive user manual for easy setup and operation.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Packaging
    Box
  • Series
    PulSAR®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7652
  • Interface
    Parallel, SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7652
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, MICROWIRE™, Parallel, QSPI™, Serial, SPI™
  • Sampling Rate
    500 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    500k
  • Number of A/D Converters
    1
  • Input Range
    0 ~ 2.5V
  • Power (Typ) @ Conditions
    65mW @ 500kSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins15RFQ
Analog Devices Inc.IC OPAMP VFB 560MHZ 8SOIC249RFQ
Analog Devices Inc.ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins4RFQ
Analog Devices Inc.High Speed Operational Amplifiers LOW-NOISE 16-Bit30RFQ
Analog Devices Inc.IC ADC 16BIT 500KSPS REF 48LQFP235RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R3000RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R0RFQ