web counter

Maxim Integrated MAX11150EVKIT#EVALUATION KIT FOR 18-BIT, 500KS

Maxim Integrated MAX11150EVKIT# Reference Design 1
Maxim Integrated MAX11150EVKIT# Reference Design 1
Maxim Integrated MAX11150EVKIT# Reference Design 1
Maxim Integrated MAX11150EVKIT# Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemAutomatic Test EquipmentMedical InstrumentsProcess Control

ECAD Model:

Description

The MAX11150EVKIT-EVKIT# is an evaluation kit for the MAX11150 18-Bit, 500ksps, +5V SAR ADC with Internal Reference in uMAX, Instrumentation and Measurement Package. This kit includes a MAX11150 evaluation board, a MAX11150 evaluation software, and a USB cable. The MAX11150 is a high-performance, low-power, 18-bit, 500ksps, +5V SAR ADC with an internal reference. It features a wide input range of 0V to +5V, a low power consumption of only 1.2mW, and a high SNR of up to 90dB. The MAX11150EVKIT-EVKIT# is ideal for applications such as data acquisition, instrumentation, and measurement.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    18
  • Utilized IC / Part
    MAX11150
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    500 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    500k
  • Number of A/D Converters
    1
  • Input Range
    0 ~ 5V
  • Power (Typ) @ Conditions
    36.5mW @ 500kSPS
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC VREF SERIES 0.1% 8UMAX414BUY
Maxim IntegratedIC VREF SERIES 0.06% 8UMAX3063BUY