Analog Devices Inc. EVAL-AD7682EDZEVALUATION BOARD FOR AD7682/89/99/7949 PULSAR ADCS
Description
The EVAL-AD7682EDZ Evaluation Board from Analog Devices is designed for use with the 20-lead PulSAR AD7982 16-bit PulSAR analog to digital converter family. This board provides a complete platform for evaluating the performance of the AD7982 family of converters. It includes a power supply, a reference voltage, and a variety of connectors and jumpers for easy connection to external circuitry. The board also includes a USB interface for easy connection to a PC for data acquisition and control. The board is ideal for instrumentation and measurement applications, providing a convenient and cost-effective way to evaluate the performance of the AD7982 family of converters.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins10
- PackagingBox
- SeriesPulSAR®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD7682
- Operating Supply Voltage5.5V
- InterfaceSPI, Serial
- Number of Bits16
- Utilized IC / PartAD7682
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Resolution2 B
- Sampling Rate250 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)250k
- Number of A/D Converters1
- Input Range±VREF
- Power (Typ) @ Conditions12.5mW @ 250kSPS 5V
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - AD8032ARMZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, MSOP, 8 Pins | 58 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADA4841-1YRZ-R7 - OP AMP, 80MHZ, 13V/uS, SOIC-8 | 11 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk R-R O/P ±6V/12V 8-Pin SOIC N Tube | 0 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 10000 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps Low Power Low Noise and Distort RRO | 18 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 52 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZOperational Amplifier, Dual, 80 MHz, 2 Amplifier, 35 V/s, 2.7V to 12V, SOIC, 8 Pins | 255 | RFQ | |
| Analog Devices Inc. | Quad Channel Single ADC SAR 250ksps 16-bit Serial 20-Pin LFCSP EP T/R | 30 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins | 7566 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD7682BCPZAnalogue to Digital Converter, Quad, 16 bit, 250 kSPS, Single, 2.3 V, 5.5 V, LFCSP | 0 | RFQ | |
| Analog Devices Inc. | OP Amp Dual Volt Fdbk R-R I/O ±6V/12V 8-Pin MSOP T/R | 238 | RFQ |
Load more


Product
Brand
Articles
Tools