web counter

Maxim Integrated MAX11160EVKIT#EVAL KIT FOR MAX11160

Maxim Integrated MAX11160EVKIT# Reference Design 3
Maxim Integrated MAX11160EVKIT# Reference Design 1
Maxim Integrated MAX11160EVKIT# Reference Design 2
Maxim Integrated MAX11160EVKIT# Reference Design 3
Maxim Integrated MAX11160EVKIT# Reference Design 1
Maxim Integrated MAX11160EVKIT# Reference Design 1
Maxim Integrated MAX11160EVKIT# Reference Design 2
Maxim Integrated MAX11160EVKIT# Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemAutomatic Test EquipmentMedical InstrumentsProcess Control

ECAD Model:

Description

The MAX11160EVKIT-EVKIT# is an evaluation kit for the MAX11160 16-Bit, 500ksps, +5V SAR ADC with Internal Reference in uMAX, Instrumentation and Measurement Package. This kit provides a complete platform for evaluating the performance of the MAX11160 ADC. It includes a MAX11160 evaluation board, a MAX11160 evaluation software, and a MAX11160 evaluation cable. The evaluation board features a MAX11160 ADC, a MAX11160 reference, and a MAX11160 power supply. The evaluation software provides a graphical user interface for configuring the ADC and monitoring its performance. The evaluation cable allows for easy connection to a PC for data acquisition and analysis. The MAX11160EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX11160 ADC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    MAX11160
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Sampling Rate
    500 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    500k
  • Number of A/D Converters
    1
  • Input Range
    0 ~ 5V
  • Power (Typ) @ Conditions
    35.4mW @ 500kSPS
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedV-Ref Precision 2.048V 10mA 8-Pin SOIC N2365BUY
Analog DevicesVoltage References Low Noise Low Drift SOT Voltage Reference0RFQ
Maxim IntegratedIC VREF SERIES 0.06% 8UMAX3063BUY