web counter

Maxim Integrated MAX11198EVKIT#EVKIT 16BIT ADC MAX11198

Maxim Integrated MAX11198EVKIT# Reference Design 8
Maxim Integrated MAX11198EVKIT# Reference Design 1
Maxim Integrated MAX11198EVKIT# Reference Design 2
Maxim Integrated MAX11198EVKIT# Reference Design 3
Maxim Integrated MAX11198EVKIT# Reference Design 4
Maxim Integrated MAX11198EVKIT# Reference Design 5
Maxim Integrated MAX11198EVKIT# Reference Design 6
Maxim Integrated MAX11198EVKIT# Reference Design 7
Maxim Integrated MAX11198EVKIT# Reference Design 8
Maxim Integrated MAX11198EVKIT# Reference Design 1
Maxim Integrated MAX11198EVKIT# Reference Design 1
Maxim Integrated MAX11198EVKIT# Reference Design 2
Maxim Integrated MAX11198EVKIT# Reference Design 3
Maxim Integrated MAX11198EVKIT# Reference Design 4
Maxim Integrated MAX11198EVKIT# Reference Design 5
Maxim Integrated MAX11198EVKIT# Reference Design 6
Maxim Integrated MAX11198EVKIT# Reference Design 7
Maxim Integrated MAX11198EVKIT# Reference Design 8

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementEncoderIndustrial Programmable Logic Controllers (PLCs)Current Sensing

ECAD Model:

Description

The Maxim Integrated MAX11198EVKIT-EVKIT# is an evaluation kit for the MAX11198 16-bit, 2Msps, dual simultaneous sampling SAR ADC with internal reference. It is designed for instrumentation and measurement applications. The kit includes a MAX11198EVKIT# board, a USB cable, and a power supply. The board features two 16-bit, 2Msps, dual simultaneous sampling SAR ADCs with an internal reference, as well as a variety of connectors and headers for easy connection to external components. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily evaluate the performance of the MAX11198. The kit also includes a comprehensive set of software tools for data acquisition, analysis, and visualization.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX11198
  • Number of Bits
    16
  • Utilized IC / Part
    MAX11198ATE+
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate (Per Second)
    2M
  • Number of A/D Converters
    2
  • Input Range
    ±VREF
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP 93LC66BT-I/OT EEPROM, Microwire, 4 Kbit, 256 x 16bit, 2 MHz, Serial Microwire, SOT-23, 6 Pins5000RFQ