web counter

Linear Technology/Analog Devices DC1908A-CEVAL BOARDS FOR LTC2336-18

Linear Technology/Analog Devices DC1908A-C Reference Design 2
Linear Technology/Analog Devices DC1908A-C Reference Design 1
Linear Technology/Analog Devices DC1908A-C Reference Design 2
Linear Technology/Analog Devices DC1908A-C Reference Design 1
Linear Technology/Analog Devices DC1908A-C Reference Design 1
Linear Technology/Analog Devices DC1908A-C Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPortableIndustrial Process Measurement and ControlMeasurement InstrumentsATE IC TesterIndustrial Programmable Logic Controllers (PLCs)

ECAD Model:

Description

The Analog Devices DC1908A-C Demo Board featuring the LTC2336-18 is a powerful and versatile tool for instrumentation and measurement applications. This 18-bit, 250ksps, true bipolar low power, single supply ADC is designed to provide high accuracy and precision measurements in a wide range of applications. It features a low power consumption of only 1.2 mW, making it ideal for battery-powered applications. The board also includes a wide range of features such as a programmable gain amplifier, a reference voltage, and a temperature sensor. With its high resolution and low power consumption, the DC1908A-C Demo Board is an ideal solution for a variety of instrumentation and measurement applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2336
  • Number of Bits
    18
  • Utilized IC / Part
    LTC2336-18
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    250 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    250k
  • Number of A/D Converters
    1
  • Input Range
    ±10.24V
  • Power (Typ) @ Conditions
    27.5mW @ 250kSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.2126BUY
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ