web counter

Linear Technology/Analog Devices DC1908A-BEVAL BOARDS FOR LTC2337-18

Linear Technology/Analog Devices DC1908A-B Reference Design 2
Linear Technology/Analog Devices DC1908A-B Reference Design 1
Linear Technology/Analog Devices DC1908A-B Reference Design 2
Linear Technology/Analog Devices DC1908A-B Reference Design 1
Linear Technology/Analog Devices DC1908A-B Reference Design 1
Linear Technology/Analog Devices DC1908A-B Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPortableIndustrial Process Measurement and ControlMeasurement InstrumentsATE IC TesterIndustrial Programmable Logic Controllers (PLCs)

ECAD Model:

Description

The Analog Devices DC1908A-B Demo Board featuring the LTC2337-18 is a powerful and versatile instrumentation and measurement tool. It is an 18-bit, 500ksps, true bipolar low power, single supply ADC. It is designed to provide high accuracy and precision measurements in a wide range of applications. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and ±20V. It also features a low power consumption of only 1.5mA, making it ideal for battery-powered applications. The board also includes a variety of features such as a built-in reference, a programmable gain amplifier, and a temperature sensor. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2337
  • Number of Bits
    18
  • Utilized IC / Part
    LTC2337-18
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    500 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    500k
  • Number of A/D Converters
    1
  • Input Range
    ±10.24V
  • Power (Typ) @ Conditions
    35mW @ 500kSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Analog Devices, Inc.2126BUY