web counter

Linear Technology/Analog Devices DC2094A-DDEMO BOARD LTC2348-16

Linear Technology/Analog Devices DC2094A-D Reference Design 2
Linear Technology/Analog Devices DC2094A-D Reference Design 1
Linear Technology/Analog Devices DC2094A-D Reference Design 2
Linear Technology/Analog Devices DC2094A-D Reference Design 1
Linear Technology/Analog Devices DC2094A-D Reference Design 1
Linear Technology/Analog Devices DC2094A-D Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialTest and MeasurementSystem Monitoring and ControlIndustrial Programmable Logic Controllers (PLCs)Process Control

ECAD Model:

Description

The Analog Devices DC2094A-D Demo Board is designed to demonstrate the capabilities of the LTC2348-16 Octal Simultaneous 16-Bit 200 ksps SAR ADC in the industrial temperature range. This demo board features a wide range of features, including a 16-bit ADC, a low-noise power supply, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is designed to provide a comprehensive demonstration of the LTC2348-16's capabilities, and is ideal for use in industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    SoftSpan™
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2348
  • Interface
    LVDS, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2348-16
  • Supplied Contents
    Board(s)
  • Data Interface
    CMOS, LVDS, Serial
  • Sampling Rate
    200 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    200k
  • Number of A/D Converters
    1
  • Input Range
    ±10.24V
  • Power (Typ) @ Conditions
    166mW @ 200kSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Analog Devices, Inc.1RFQ
NXP USA Inc.I2C GPIO Expander 6V 20-Pin SSOP T/R0BUY
Analog Devices, Inc.80RFQ