web counter

Linear Technology/Analog Devices DC2365A-FLTC2357-16 DEMO BOARD BUFFERED Q

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialTest and MeasurementIndustrial Programmable Logic Controllers (PLCs)Power Line CommunicationProcess Control

ECAD Model:

Description

The Analog Devices DC2365A-F Demo Board is a versatile and powerful tool for evaluating the performance of the LTC2357-16 Buffered Quad, 16-Bit, 350-ksps Simultaneous Sampling SAR ADC. This demo board is designed for industrial temperature range applications and features a wide range of features and capabilities. It includes a 16-bit, 350-ksps simultaneous sampling SAR ADC, a buffered quad input, and a wide range of analog and digital I/O. The board also includes a USB interface for easy connection to a PC, and a variety of software tools for data acquisition and analysis. The DC2365A-F Demo Board is an ideal solution for evaluating the performance of the LTC2357-16 ADC in industrial temperature range applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2357
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2357-16
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    350k
  • Number of A/D Converters
    4
  • Input Range
    ±10.24V
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Analog Devices, Inc.1RFQ
NXP USA Inc.I2C GPIO Expander 6V 20-Pin SSOP T/R0BUY
Analog Devices, Inc.80RFQ